Texas Instruments CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HCT4094M

Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HCT4094M - Texas Instruments
Dallas, TX, United States
CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs
CD74HCT4094M
CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HCT4094M
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125

High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HCT4094M - 131608-CD74HCT4094M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT4094M
131608-CD74HCT4094M
Logic - Logic - Shift Registers - CD74HCT4094M 131608-CD74HCT4094M
Manufacturer: Texas Instruments Win Source Part Number: 131608-CD74HCT4094M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131608-CD74HCT4094M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-14291-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14291-5-ND
Shift Registers 296-14291-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - CD74HCT4094M - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT4094M
Counter Shift Registers CD74HCT4094M
Counter Shift Registers Tri-State 8-Stage

Counter Shift Registers Tri-State 8-Stage

Buy Now Datasheet
Logic - Shift Registers - CD74HCT4094M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT4094M
Logic - Shift Registers CD74HCT4094M
IC BUS REG TRI-ST 8STG 16-SOIC

IC BUS REG TRI-ST 8STG 16-SOIC

Supplier's Site Datasheet
Shift Registers - CD74HCT4094M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT4094M
Shift Registers CD74HCT4094M
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic, Bus Reg Tri-St 8Stg, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8614 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Bus Reg Tri-St 8Stg, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8614
Logic, Bus Reg Tri-St 8Stg, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8614
LOGIC, BUS REG TRI-ST 8STG, 16SOIC; Logic Family / Base Number:74HCT4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

LOGIC, BUS REG TRI-ST 8STG, 16SOIC; Logic Family / Base Number:74HCT4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT4094M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT4094M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT4094M
IC BUS REG TRI-ST 8STG 16-SOIC

IC BUS REG TRI-ST 8STG 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT4094M 131608-CD74HCT4094M 296-14291-5-ND CD74HCT4094M CD74HCT4094M CD74HCT4094M CD74HCT4094M 36AJ8614 CD74HCT4094M
Product Name CD74HCT4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs Logic - Logic - Shift Registers - CD74HCT4094M Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers Logic, Bus Reg Tri-St 8Stg, 16Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; HCT CMOS
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Specialty Logic - 74GTLP2034DGVRE4 - 1131438-74GTLP2034DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers