Texas Instruments SN54LS165A Parallel-Load 8-Bit Shift Registers JM38510/30608BFA

Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote
Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/30608BFA is a parallel-load 8-bit shift register from Quarktwin Technology Ltd. It features direct overriding load inputs and gated clock inputs, allowing for flexible data handling. The device supports parallel-to-serial data conversion and operates with a maximum clock frequency of 26 MHz, consuming typical power of 210 mW. The shift register can be used in various applications requiring data storage and manipulation, with the ability to load data directly into the register while maintaining control over clocking and loading functions. The operating temperature range for this component is -55°C to 125°C, making it suitable for use in demanding environments.

Datasheet Summary
Powered by GS/AI

The JM38510/30608BFA is a parallel-load 8-bit shift register from Quarktwin Technology Ltd. It features direct overriding load inputs and gated clock inputs, allowing for flexible data handling. The device supports parallel-to-serial data conversion and operates with a maximum clock frequency of 26 MHz, consuming typical power of 210 mW. The shift register can be used in various applications requiring data storage and manipulation, with the ability to load data directly into the register while maintaining control over clocking and loading functions. The operating temperature range for this component is -55°C to 125°C, making it suitable for use in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SN54LS165A Parallel-Load 8-Bit Shift Registers - JM38510/30608BFA - Texas Instruments
Dallas, TX, United States
SN54LS165A Parallel-Load 8-Bit Shift Registers
JM38510/30608BFA
SN54LS165A Parallel-Load 8-Bit Shift Registers JM38510/30608BFA
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
JM38510/30608BFA
Integrated Circuits (ICs) - Logic - Shift Registers JM38510/30608BFA
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site
Shift Registers - JM38510/30608BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
JM38510/30608BFA
Shift Registers JM38510/30608BFA
Shift Shift Register 1 Element 8 Bit 16-CFP

Shift Shift Register 1 Element 8 Bit 16-CFP

Buy Now Datasheet
Shift Registers - JM38510/30608BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
JM38510/30608BFA
Shift Registers JM38510/30608BFA
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number JM38510/30608BFA JM38510/30608BFA JM38510/30608BFA JM38510/30608BFA
Product Name SN54LS165A Parallel-Load 8-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC Other; 16-CFlatpack
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
Shift Registers - 54F323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers