Texas Instruments SN54LS166A Parallel-Load 8-Bit Shift Registers SN54LS166AJ

Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS166A Parallel-Load 8-Bit Shift Registers - SN54LS166AJ - Texas Instruments
Dallas, TX, United States
SN54LS166A Parallel-Load 8-Bit Shift Registers
SN54LS166AJ
SN54LS166A Parallel-Load 8-Bit Shift Registers SN54LS166AJ
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
 - SN54LS166AJ - Rochester Electronics
Newburyport, MA, United States
54LS166A Parallel-Load 8-Bit Shift Registers

54LS166A Parallel-Load 8-Bit Shift Registers

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN54LS166AJ - 1252471-SN54LS166AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN54LS166AJ
1252471-SN54LS166AJ
Logic - Logic - Shift Registers - SN54LS166AJ 1252471-SN54LS166AJ
Manufacturer: Texas Instruments Win Source Part Number: 1252471-SN54LS166AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252471-SN54LS166AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - SN54LS166AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN54LS166AJ
Shift Registers SN54LS166AJ
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - SN54LS166AJ - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN54LS166AJ
Shift Registers SN54LS166AJ
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN54LS166AJ
Integrated Circuits (ICs) - Logic - Shift Registers SN54LS166AJ
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN54LS166AJ SN54LS166AJ 1252471-SN54LS166AJ SN54LS166AJ SN54LS166AJ SN54LS166AJ
Product Name SN54LS166A Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SN54LS166AJ Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC DIP; Other; CDIP16 DIP; Other; 16-CDIP (0.300", 7.62mm)
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HC165F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; CDIP
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details