Texas Instruments CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165MG4

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT165MG4 - Texas Instruments
Dallas, TX, United States
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT165MG4
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165MG4
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number CD74HCT165MG4
Product Name CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
Register Type Parallel In / Serial Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family TTL; CMOS; HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Shift Registers - 74165PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BE - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers