Parallel In Parallel Out, AS Series, 4-Bit, Bidirectional, True Output, TTL, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 794951-SN74AS194N
Series: 74AS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Family Name: SN74AS194
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN74AS194DE4; SN74AS194NSR; SN74AS194NSE4; SN74AS194DG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC SHIFT REGISTER 4B UNIV 16DIP
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74AS194N | 794951-SN74AS194N | SN74AS194N-ND | SN74AS194N | SN74AS194N |
| Product Name | Logic - Logic - Shift Registers - SN74AS194N | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Register Type | Parallel In / Parallel Out | Universal | Universal | ||
| Shift Direction | Bidirectional | Bidirectional | |||
| Package Type | DIP; PDIP; Other; PDIP16 | DIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | TTL | ||||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |