Texas Instruments CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165M96E4

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT165M96E4 - Texas Instruments
Dallas, TX, United States
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT165M96E4
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165M96E4
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74HCT165M96E4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HCT165M96E4-ND
Shift Registers CD74HCT165M96E4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT165M96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT165M96E4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT165M96E4
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Logic - Shift Registers - CD74HCT165M96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT165M96E4
Logic - Shift Registers CD74HCT165M96E4
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Shift Registers - CD74HCT165M96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT165M96E4
Shift Registers CD74HCT165M96E4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT165M96E4
Counter Shift Registers CD74HCT165M96E4
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT165M96E4 CD74HCT165M96E4-ND CD74HCT165M96E4 CD74HCT165M96E4 CD74HCT165M96E4 CD74HCT165M96E4
Product Name CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VEA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - CD4094BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS164DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers