Texas Instruments SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595PWRG4

Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers - SN74AHC595PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers
SN74AHC595PWRG4
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595PWRG4
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - SN74AHC595PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74AHC595PWRG4-ND
Shift Registers SN74AHC595PWRG4-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257133-SN74AHC595PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257133-SN74AHC595PWRG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257133-SN74AHC595PWRG4
Win Source Part Number: 1257133-SN74AHC595PW RG4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC595PWRE4,SN74 AHC595PWRE4 Base Product Number: 74AHC595

Win Source Part Number: 1257133-SN74AHC595PWRG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHC595PWRE4,SN74AHC595PWRE4
Base Product Number: 74AHC595

Buy Now Datasheet
Logic - Shift Registers - SN74AHC595PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC595PWRG4
Logic - Shift Registers SN74AHC595PWRG4
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC595PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC595PWRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC595PWRG4
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Shift Registers - SN74AHC595PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC595PWRG4
Shift Registers SN74AHC595PWRG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC595PWRG4 SN74AHC595PWRG4-ND 1257133-SN74AHC595PWRG4 SN74AHC595PWRG4 SN74AHC595PWRG4 SN74AHC595PWRG4
Product Name SN74AHC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; AHC
Clock Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRG4 - 1131153-74AVCB164245GRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601EA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers