Texas Instruments SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers SN74ALS166NSR

Description
Parallel-Load 8-Bit Serial Shift Registers 16-SO 0 to 70
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Serial Shift Registers 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers - SN74ALS166NSR - Texas Instruments
Dallas, TX, United States
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers
SN74ALS166NSR
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers SN74ALS166NSR
Parallel-Load 8-Bit Serial Shift Registers 16-SO 0 to 70

Parallel-Load 8-Bit Serial Shift Registers 16-SO 0 to 70

Buy Now Datasheet
 - SN74ALS166NSR - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Supplier's Site Datasheet
Shift Registers - 296-28706-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-28706-2-ND
Shift Registers 296-28706-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS166NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS166NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS166NSR
IC SHIFT REG 8BIT PARALLEL 16SO

IC SHIFT REG 8BIT PARALLEL 16SO

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74ALS166NSR
Counter Shift Registers SN74ALS166NSR
Counter Shift Registers Parallel-Ld 8 Bit Ser Shift Register

Counter Shift Registers Parallel-Ld 8 Bit Ser Shift Register

Buy Now Datasheet
Shift Registers - SN74ALS166NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS166NSR
Shift Registers SN74ALS166NSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - SN74ALS166NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS166NSR
Logic - Shift Registers SN74ALS166NSR
IC SHIFT REG 8BIT PARALLEL 16SO

IC SHIFT REG 8BIT PARALLEL 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS166NSR SN74ALS166NSR 296-28706-2-ND SN74ALS166NSR SN74ALS166NSR SN74ALS166NSR SN74ALS166NSR
Product Name SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family TTL; ALS TTL
Clock Frequency 75 MHz
Propagation Delay 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers
CD54HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HC166F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; CDIP
View Details
4 suppliers
Shift Registers - 54LS195AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
Logic - Logic - Translators, Level Shifters - 74AVCB324245ZKER - 006673-74AVCB324245ZKER - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 96-PBGA MICROSTAR (13.6x5.6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details