Texas Instruments CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166M

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT166M - Texas Instruments
Dallas, TX, United States
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT166M
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166M
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1371367-CD74HCT166M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371367-CD74HCT166M
Integrated Circuits (ICs) - Logic - Shift Registers 1371367-CD74HCT166M
Win Source Part Number: 1371367-CD74HCT166M Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCT Package: Tube Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: 74HCT166 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 4.5V ~ 5.5V Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Logic Type: Shift Register

Win Source Part Number: 1371367-CD74HCT166M
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCT
Package: Tube
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74HCT166
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Parallel or Serial to Serial
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Logic Type: Shift Register

Buy Now Datasheet
 - 6630521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6630521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-9259-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9259-5-ND
Shift Registers 296-9259-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - CD74HCT166M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT166M
Shift Registers CD74HCT166M
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT166M
Counter Shift Registers CD74HCT166M
Counter Shift Registers 8-Bit Prl-In/Srl-Out

Counter Shift Registers 8-Bit Prl-In/Srl-Out

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT166M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT166M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT166M
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ8901 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments
37AJ8901
Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments 37AJ8901
LOGIC, 8BIT SHIFT REGISTER, 16SOIC; Logic Family / Base Number:74HCT166; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SHIFT REGISTER, 16SOIC; Logic Family / Base Number:74HCT166; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT166M 1371367-CD74HCT166M 6630521 296-9259-5-ND CD74HCT166M CD74HCT166M CD74HCT166M 37AJ8901
Product Name CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL; CMOS; HCT HCMOS
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194E - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
10 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595DWR - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
10 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers