Texas Instruments CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165E

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT165E - Texas Instruments
Dallas, TX, United States
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT165E
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT165E
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
Shift Registers - 296-2098-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-2098-5-ND
Shift Registers 296-2098-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HCT165E - 079914-CD74HCT165E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT165E
079914-CD74HCT165E
Logic - Logic - Shift Registers - CD74HCT165E 079914-CD74HCT165E
Manufacturer: Texas Instruments Win Source Part Number: 079914-CD74HCT165E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 079914-CD74HCT165E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Logic - Shift Registers - CD74HCT165E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT165E
Logic - Shift Registers CD74HCT165E
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT165E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT165E
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT165E
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site
74Hct Cmos, 74Hct165, Dip16, 5.5V; Logic Family / Base Number Texas Instruments - 28AH2050 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct165, Dip16, 5.5V; Logic Family / Base Number Texas Instruments
28AH2050
74Hct Cmos, 74Hct165, Dip16, 5.5V; Logic Family / Base Number Texas Instruments 28AH2050
74HCT CMOS, 74HCT165, DIP16, 5.5V; Logic Family / Base Number:74HCT165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

74HCT CMOS, 74HCT165, DIP16, 5.5V; Logic Family / Base Number:74HCT165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - CD74HCT165E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT165E
Shift Registers CD74HCT165E
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT165E
Counter Shift Registers CD74HCT165E
Counter Shift Registers 8-Bit Prl-In Srl-Out

Counter Shift Registers 8-Bit Prl-In Srl-Out

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT165E 296-2098-5-ND 079914-CD74HCT165E CD74HCT165E CD74HCT165E 28AH2050 CD74HCT165E CD74HCT165E
Product Name CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74HCT165E Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers 74Hct Cmos, 74Hct165, Dip16, 5.5V; Logic Family / Base Number Texas Instruments Shift Registers Counter Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 74LS502DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC8T245RHLRG4 - 1131146-74AVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 9328FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers