Texas Instruments Logic - Logic - Translators, Level Shifters - SN65ELT22DGKR SN65ELT22DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252650-SN65ELT22DGK R Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX9372EUA+T; SN65LVELT22DGK; SN65ELT22DGK; SN65ELT22DGKR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252650-SN65ELT22DGK R Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX9372EUA+T; SN65LVELT22DGK; SN65ELT22DGK; SN65ELT22DGKR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65ELT22DGKR - 1252650-SN65ELT22DGKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65ELT22DGKR
1252650-SN65ELT22DGKR
Logic - Logic - Translators, Level Shifters - SN65ELT22DGKR 1252650-SN65ELT22DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1252650-SN65ELT22DGK R Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX9372EUA+T; SN65LVELT22DGK; SN65ELT22DGK; SN65ELT22DGKR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252650-SN65ELT22DGKR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX9372EUA+T; SN65LVELT22DGK; SN65ELT22DGK; SN65ELT22DGKR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252650-SN65ELT22DGKR
Product Name Logic - Logic - Translators, Level Shifters - SN65ELT22DGKR
Unlock Full Specs
to access all available technical data

Similar Products

 - 4031A/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166MT - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Shift Registers - 1727-2217-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers