Texas Instruments Logic - Logic - Flip Flops - CY74FCT16374TPVCT CY74FCT16374TPVCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164407-CY74FCT16374 TPVCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Current - Quiescent: 500μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: CY74FCT16374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74FCT16374TPV; 74FCT16374ATPV8; 74FCT16374CTPV8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164407-CY74FCT16374 TPVCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Current - Quiescent: 500μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: CY74FCT16374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74FCT16374TPV; 74FCT16374ATPV8; 74FCT16374CTPV8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CY74FCT16374TPVCT - 1164407-CY74FCT16374TPVCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT16374TPVCT
1164407-CY74FCT16374TPVCT
Logic - Logic - Flip Flops - CY74FCT16374TPVCT 1164407-CY74FCT16374TPVCT
Manufacturer: Texas Instruments Win Source Part Number: 1164407-CY74FCT16374 TPVCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Current - Quiescent: 500μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: CY74FCT16374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74FCT16374TPV; 74FCT16374ATPV8; 74FCT16374CTPV8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164407-CY74FCT16374TPVCT
Series: 74FCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: CY74FCT16374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): 74FCT16374TPV; 74FCT16374ATPV8; 74FCT16374CTPV8;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1164407-CY74FCT16374TPVCT
Product Name Logic - Logic - Flip Flops - CY74FCT16374TPVCT
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHCT594PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers