Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - SN74ALS870NT SN74ALS870NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253838-SN74ALS870NT Packaging: Tube Mounting Style: Through Hole Logic Type: Register File Output Type: Tri-State Function: Universal Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74ALS870 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253838-SN74ALS870NT Packaging: Tube Mounting Style: Through Hole Logic Type: Register File Output Type: Tri-State Function: Universal Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74ALS870 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74ALS870NT - 1253838-SN74ALS870NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74ALS870NT
1253838-SN74ALS870NT
Logic - Logic - Shift Registers - SN74ALS870NT 1253838-SN74ALS870NT
Manufacturer: Texas Instruments Win Source Part Number: 1253838-SN74ALS870NT Packaging: Tube Mounting Style: Through Hole Logic Type: Register File Output Type: Tri-State Function: Universal Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74ALS870 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253838-SN74ALS870NT
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Register File
Output Type: Tri-State
Function: Universal
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS870
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Shift Registers - SN74ALS870NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS870NT
Shift Registers SN74ALS870NT
Shift Register File 2 Element 4 Bit 24-PDIP

Shift Register File 2 Element 4 Bit 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number 1253838-SN74ALS870NT SN74ALS870NT
Product Name Logic - Logic - Shift Registers - SN74ALS870NT Shift Registers
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Tri-State 3-State; Tri-State
Package Type DIP DIP; Other; 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166PW-Q100118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1257137-74HCT595D,112 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Tri-State
Package Type SOIC
View Details
5 suppliers
Shift Registers - 74LS299PC - Quarktwin Technology Ltd.
View Details
2 suppliers