Texas Instruments SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers SN74AHCT595DR

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers - SN74AHCT595DR - Texas Instruments
Dallas, TX, United States
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers
SN74AHCT595DR
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers SN74AHCT595DR
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74AHCT595DR - 107781-SN74AHCT595DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AHCT595DR
107781-SN74AHCT595DR
Logic - Logic - Shift Registers - SN74AHCT595DR 107781-SN74AHCT595DR
Manufacturer: Texas Instruments Win Source Part Number: 107781-SN74AHCT595DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107781-SN74AHCT595DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-26428-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26428-6-ND
Shift Registers 296-26428-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-26428-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26428-1-ND
Shift Registers 296-26428-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-26428-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26428-2-ND
Shift Registers 296-26428-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - SN74AHCT595DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT595DR
Shift Registers SN74AHCT595DR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHCT595DR
Counter Shift Registers SN74AHCT595DR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74AHCT595DR
Logic ICs >> Shifting Register SN74AHCT595DR
8 4.5V~5.5V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

8 4.5V~5.5V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT595DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT595DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT595DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Logic - Shift Registers - SN74AHCT595DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT595DR
Logic - Shift Registers SN74AHCT595DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT595DR 107781-SN74AHCT595DR 296-26428-6-ND SN74AHCT595DR SN74AHCT595DR SN74AHCT595DR SN74AHCT595DR SN74AHCT595DR
Product Name SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - SN74AHCT595DR Shift Registers Shift Registers Counter Shift Registers Logic ICs >> Shifting Register Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V~5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State 3-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Logic Family TTL; CMOS; AHCT
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LS194ADC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
Shift Registers - 5495AFM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Non-Inverted
View Details
2 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299MG4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRG4 - 1131153-74AVCB164245GRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details