Texas Instruments SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers SN74ALS164ANSR

Description
8-Bit Parallel-Out Serial Shift Registers 14-SO 0 to 70
Request a Quote
Description
8-Bit Parallel-Out Serial Shift Registers 14-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS164ANSR is an 8-bit parallel-out serial shift register with AND-gated serial inputs and an asynchronous clear. It is available in a 14-pin SOP (NS) package with operating temperature range 0°C to 70°C. The device features fully buffered clock and serial inputs, diode-clamped inputs to minimize transmission-line effects, and clocking on the low-to-high transition of the clock signal. Data can be shifted in serially and output in parallel, with input control through the A and B enable inputs. The part is RoHS-compliant with NIPDAU lead finish and Level-1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SN74ALS164ANSR is an 8-bit parallel-out serial shift register with AND-gated serial inputs and an asynchronous clear. It is available in a 14-pin SOP (NS) package with operating temperature range 0°C to 70°C. The device features fully buffered clock and serial inputs, diode-clamped inputs to minimize transmission-line effects, and clocking on the low-to-high transition of the clock signal. Data can be shifted in serially and output in parallel, with input control through the A and B enable inputs. The part is RoHS-compliant with NIPDAU lead finish and Level-1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers - SN74ALS164ANSR - Texas Instruments
Dallas, TX, United States
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers
SN74ALS164ANSR
SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers SN74ALS164ANSR
8-Bit Parallel-Out Serial Shift Registers 14-SO 0 to 70

8-Bit Parallel-Out Serial Shift Registers 14-SO 0 to 70

Buy Now Datasheet
Shift Registers - SN74ALS164ANSR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74ALS164ANSR-ND
Shift Registers SN74ALS164ANSR-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
 - SN74ALS164ANSR - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO14

Serial In Parallel Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO14

Supplier's Site Datasheet
Logic - Shift Registers - SN74ALS164ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS164ANSR
Logic - Shift Registers SN74ALS164ANSR
IC SHIFT REG 8BIT PARALL 14SO

IC SHIFT REG 8BIT PARALL 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74ALS164ANSR
Counter Shift Registers SN74ALS164ANSR
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Shift Registers - SN74ALS164ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS164ANSR
Shift Registers SN74ALS164ANSR
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS164ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS164ANSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS164ANSR
IC SHIFT REG 8BIT PARALL 14SO

IC SHIFT REG 8BIT PARALL 14SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS164ANSR SN74ALS164ANSR-ND SN74ALS164ANSR SN74ALS164ANSR SN74ALS164ANSR SN74ALS164ANSR SN74ALS164ANSR
Product Name SN74ALS164A 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP14 SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Logic Family TTL; ALS TTL
Clock Frequency 75 MHz
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 7496PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Parallel In / Serial Out; Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 74LS502DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers