Texas Instruments Newest Parts - LV165A LV165A

Description
Manufacturer: Texas Instruments Win Source Part Number: 1209551-LV165A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1209551-LV165A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LV165A - 1209551-LV165A - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LV165A
1209551-LV165A
Newest Parts - LV165A 1209551-LV165A
Manufacturer: Texas Instruments Win Source Part Number: 1209551-LV165A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1209551-LV165A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1209551-LV165A
Product Name Newest Parts - LV165A
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BQ-Q100,11 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
11 suppliers
Logic - Shift Registers - 74HCT164DB,112-NEX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details