Texas Instruments SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594D

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125
Request a Quote
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC594D is an 8-bit serial-in, parallel-out shift register with a separate storage register, designed for applications such as LED displays and servers. It is housed in a 16-pin SOIC package with a body size of 9.90 mm × 3.90 mm and operates from 2V to 5.5V. The device features independent clear inputs and clocks for the shift and storage registers, along with a serial output for cascading. It supports operation from -40°C to 125°C and meets JESD 30 for latch-up performance and JESD 22 for ESD protection.

Datasheet Summary
Powered by GS/AI

The SN74AHC594D is an 8-bit serial-in, parallel-out shift register with a separate storage register, designed for applications such as LED displays and servers. It is housed in a 16-pin SOIC package with a body size of 9.90 mm × 3.90 mm and operates from 2V to 5.5V. The device features independent clear inputs and clocks for the shift and storage registers, along with a serial output for cascading. It supports operation from -40°C to 125°C and meets JESD 30 for latch-up performance and JESD 22 for ESD protection.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC594 8-Bit Shift Registers With Output Registers - SN74AHC594D - Texas Instruments
Dallas, TX, United States
SN74AHC594 8-Bit Shift Registers With Output Registers
SN74AHC594D
SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594D
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1133041-SN74AHC594D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1133041-SN74AHC594D
Integrated Circuits (ICs) - Logic - Shift Registers 1133041-SN74AHC594D
Win Source Part Number: 1133041-SN74AHC594D Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHC Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74AHC594D .; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15394-5,-SN74AHC 594D-NDR,-SN74AHC594 DG4,-SN74AHC594DE4,S N74AHC594DE4-ND,-SN7 4AHC594DG4-NDR,-296- 15394-5,TEXTISSN74AH C594D,SN74AHC594DE4, 2156-SN74AHC594D,-29 6-15394-5-ND,-SN74AH C594DE4-NDR Base Product Number: 74AHC594

Win Source Part Number: 1133041-SN74AHC594D
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHC
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74AHC594D .;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15394-5,-SN74AHC594D-NDR,-SN74AHC594DG4,-SN74AHC594DE4,SN74AHC594DE4-ND,-SN74AHC594DG4-NDR,-296-15394-5,TEXTISSN74AHC594D,SN74AHC594DE4,2156-SN74AHC594D,-296-15394-5-ND,-SN74AHC594DE4-NDR
Base Product Number: 74AHC594

Buy Now Datasheet
Shift Registers - 296-15394-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-15394-5-ND
Shift Registers 296-15394-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - SN74AHC594D - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - SN74AHC594D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC594D
Shift Registers SN74AHC594D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC594D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC594D
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC594D
IC 8BIT SHIFT REGISTER 16-SOIC

IC 8BIT SHIFT REGISTER 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC594D 1133041-SN74AHC594D 296-15394-5-ND SN74AHC594D SN74AHC594D SN74AHC594D
Product Name SN74AHC594 8-Bit Shift Registers With Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; AHC CMOS
Clock Frequency 110 MHz
Propagation Delay 10.1 to 13.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595M - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
9 suppliers
Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4 - 765781-74LVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details