Texas Instruments SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594DR

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT594 8-Bit Shift Registers With Output Registers - SN74AHCT594DR - Texas Instruments
Dallas, TX, United States
SN74AHCT594 8-Bit Shift Registers With Output Registers
SN74AHCT594DR
SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594DR
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - 296-48660-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-48660-1-ND
Shift Registers 296-48660-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-48660-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-48660-6-ND
Shift Registers 296-48660-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-48660-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-48660-2-ND
Shift Registers 296-48660-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74AHCT594DR - 720458-SN74AHCT594DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AHCT594DR
720458-SN74AHCT594DR
Logic - Logic - Shift Registers - SN74AHCT594DR 720458-SN74AHCT594DR
Manufacturer: Texas Instruments Win Source Part Number: 720458-SN74AHCT594DR Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 720458-SN74AHCT594DR
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHCT594DR
Counter Shift Registers SN74AHCT594DR
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet
Shift Registers - SN74AHCT594DR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74AHCT594DR
Shift Registers SN74AHCT594DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT594DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT594DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT594DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Logic - Shift Registers - SN74AHCT594DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT594DR
Logic - Shift Registers SN74AHCT594DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
IC SHIFT REGISTER 8BIT 16-SOIC - 815-SN74AHCT594DR - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGISTER 8BIT 16-SOIC
815-SN74AHCT594DR
IC SHIFT REGISTER 8BIT 16-SOIC 815-SN74AHCT594DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Shift Registers - SN74AHCT594DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT594DR
Shift Registers SN74AHCT594DR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT594DR 296-48660-1-ND 720458-SN74AHCT594DR SN74AHCT594DR SN74AHCT594DR SN74AHCT594DR SN74AHCT594DR 815-SN74AHCT594DR SN74AHCT594DR
Product Name SN74AHCT594 8-Bit Shift Registers With Output Registers Shift Registers Logic - Logic - Shift Registers - SN74AHCT594DR Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers IC SHIFT REGISTER 8BIT 16-SOIC Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; AHCT CMOS; CMOS
Clock Frequency 70 MHz
Propagation Delay 10.1 ns 9.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCA164245VRE4 - 1131148-74AVCA164245VRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details