Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN54LS173AJ SN54LS173AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 330433-SN54LS173AJ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 330433-SN54LS173AJ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN54LS173AJ - 330433-SN54LS173AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN54LS173AJ
330433-SN54LS173AJ
Logic - Logic - Flip Flops - SN54LS173AJ 330433-SN54LS173AJ
Manufacturer: Texas Instruments Win Source Part Number: 330433-SN54LS173AJ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 330433-SN54LS173AJ
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 330433-SN54LS173AJ
Product Name Logic - Logic - Flip Flops - SN54LS173AJ
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC597PW,112-ND - DigiKey
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
3 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details