The CD74HCT597M96G4 is an 8-bit shift register with input storage, part of the CD74HCT597 series, housed in a 16-pin SOIC package with dimensions compatible with a 2500-piece tape and reel configuration. It operates over a temperature range of -55°C to 125°C, supports a supply voltage from 4.5V to 5.5V, and features direct LSTTL input logic compatibility with VIL ≤ 0.8V and VIH ≥ 2V. The device includes an asynchronous parallel load and master reset, and operates with CMOS input compatibility and input leakage ≤ 1µA. All variants in the series share the same functional structure and electrical ratings as specified for the CD74HCT597M96.
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Shift Registers |
| Product Number | CD74HCT597M96G4 |
| Product Name | CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage |
| Supply Voltage | 5V; 4.5 |
| Package Type | Other; PDIP,SOIC |
| Logic Family | TTL; CMOS; HCT |
| Clock Frequency | 25 MHz |