Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74278N SN74278N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253035-SN74278N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253035-SN74278N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74278N - 1253035-SN74278N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74278N
1253035-SN74278N
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74278N 1253035-SN74278N
Manufacturer: Texas Instruments Win Source Part Number: 1253035-SN74278N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253035-SN74278N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1253035-SN74278N
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74278N
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-6551-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Shift Registers - 93L28PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC670DB,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details