Texas Instruments Logic - Logic - Translators, Level Shifters - SN65CML100DGKR SN65CML100DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 097790-SN65CML100DGK R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 097790-SN65CML100DGK R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65CML100DGKR - 097790-SN65CML100DGKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65CML100DGKR
097790-SN65CML100DGKR
Logic - Logic - Translators, Level Shifters - SN65CML100DGKR 097790-SN65CML100DGKR
Manufacturer: Texas Instruments Win Source Part Number: 097790-SN65CML100DGK R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 097790-SN65CML100DGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 1.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, LVDS, LVPECL
Output Signal: CML
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 097790-SN65CML100DGKR
Product Name Logic - Logic - Translators, Level Shifters - SN65CML100DGKR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC194P-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
8-bit parallel-in/serial out shift register - 74HC165BQ/GX - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers