Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1253762-SN74ALS299DW
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74ALS299
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74ALS299NE4; SN74ALS299WR; SN74ALS299W;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC REGISTER SHIFT/STORAGE 20SOIC
IC REGISTER SHIFT/STORAGE 20SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74ALS299DWR | 1253762-SN74ALS299DWR | SN74ALS299DWR-ND | SN74ALS299DWR | SN74ALS299DWR | SN74ALS299DWR |
| Product Name | Logic - Logic - Shift Registers - SN74ALS299DWR | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Register Type | Parallel In / Parallel Out | Universal | Universal | Universal | ||
| Shift Direction | Bidirectional | |||||
| Package Type | SOP; Other; SOP20 | SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Logic Family | TTL | |||||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |