Texas Instruments SN54LS164 8-Bit Parallel-Out Serial Shift Registers M38510/30605B2A

Description
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS164 8-Bit Parallel-Out Serial Shift Registers - M38510/30605B2A - Texas Instruments
Dallas, TX, United States
SN54LS164 8-Bit Parallel-Out Serial Shift Registers
M38510/30605B2A
SN54LS164 8-Bit Parallel-Out Serial Shift Registers M38510/30605B2A
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125

8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M38510/30605B2A
Integrated Circuits (ICs) - Logic - Shift Registers M38510/30605B2A
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site
Shift Registers - M38510/30605B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M38510/30605B2A
Shift Registers M38510/30605B2A
Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number M38510/30605B2A M38510/30605B2A M38510/30605B2A
Product Name SN54LS164 8-Bit Parallel-Out Serial Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CFP,LCCC,CDIP Other; 20-CLCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMTG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
3 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299EE4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
2 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details