Manufacturer: Texas Instruments
Win Source Part Number: 1252653-SN65EPT21DGK
Series: 65EPT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVDS, PECL
Output Signal: TTL
Family Name: SN65EPT21
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): ADG3231BRYZ-REEL7; ST1G3234BJR; PI90LVP10UE;
Introduction Date: August 01, 2009
ECCN: 5A991.b.1
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1252653-SN65EPT21DGK |
| Product Name | Logic - Logic - Translators, Level Shifters - SN65EPT21DGK |
| Output Characteristics | Non-Inverted |