Texas Instruments SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595PWR

Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers - SN74AHC595PWR - Texas Instruments
Dallas, TX, United States
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers
SN74AHC595PWR
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595PWR
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

Buy Now Datasheet
 - 6627803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = AHC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Process: CMOS. Mains voltage: 2 to 5.5V
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6627803P - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = AHC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Reel. This product is non-returnable.

Process: CMOS. Mains voltage: 2 to 5.5V
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Shift Registers - 296-4620-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-4620-2-ND
Shift Registers 296-4620-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-4620-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-4620-6-ND
Shift Registers 296-4620-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-4620-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-4620-1-ND
Shift Registers 296-4620-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74AHC595PWR - 082212-SN74AHC595PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AHC595PWR
082212-SN74AHC595PWR
Logic - Logic - Shift Registers - SN74AHC595PWR 082212-SN74AHC595PWR
Manufacturer: Texas Instruments Win Source Part Number: 082212-SN74AHC595PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AHC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC595T16-13; TC74VHC595FT; TC74VHC595FT(EL,M); Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082212-SN74AHC595PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74AHC595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC595T16-13; TC74VHC595FT; TC74VHC595FT(EL,M);
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shift Registers - SN74AHC595PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC595PWR
Shift Registers SN74AHC595PWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
8 Bit Sipo Shift Register, Tssop-16; Log; Msl Texas Instruments - 28AH5000 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo Shift Register, Tssop-16; Log; Msl Texas Instruments
28AH5000
8 Bit Sipo Shift Register, Tssop-16; Log; Msl Texas Instruments 28AH5000
8 BIT SIPO SHIFT REGISTER, TSSOP-16; LOG; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

8 BIT SIPO SHIFT REGISTER, TSSOP-16; LOG; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74AHC595PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC595PWR
Logic - Shift Registers SN74AHC595PWR
IC 8BIT SHFT REG TRI-ST 16-TSSOP

IC 8BIT SHFT REG TRI-ST 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC595PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC595PWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC595PWR
IC 8BIT SHFT REG TRI-ST 16-TSSOP

IC 8BIT SHFT REG TRI-ST 16-TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74AHC595PWR
Logic ICs >> Shifting Register SN74AHC595PWR
8 2V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

8 2V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHC595PWR
Counter Shift Registers SN74AHC595PWR
Counter Shift Registers Tri-State 8-Bit

Counter Shift Registers Tri-State 8-Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC595PWR 6627803 296-4620-2-ND 082212-SN74AHC595PWR SN74AHC595PWR 28AH5000 SN74AHC595PWR SN74AHC595PWR SN74AHC595PWR SN74AHC595PWR
Product Name SN74AHC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Logic - Shift Registers - SN74AHC595PWR Shift Registers 8 Bit Sipo Shift Register, Tssop-16; Log; Msl Texas Instruments Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic ICs >> Shifting Register Counter Shift Registers
Supply Voltage 3.3V; 5V; 2 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V~5.5V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State 3-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP TSSOP; SZIP; Other TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP SSOP; TSSOP
Logic Family CMOS; AHC HCMOS
Clock Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299ME4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Shift Registers - 54LS323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers