Texas Instruments SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595DR

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC595DR is an 8-bit serial-in, parallel-out shift register with 3-state output registers in a 16-pin SOIC package measuring 9.90 mm × 6 mm, operating from 2 V to 5.5 V, with a specified temperature range of -40 °C to 125 °C and latch-up performance exceeding 100 mA per JESD78, class II. It meets ESD protection standards of 2000 V human-body model and 1000 V charged-device model.

Datasheet Summary
Powered by GS/AI

The SN74AHC595DR is an 8-bit serial-in, parallel-out shift register with 3-state output registers in a 16-pin SOIC package measuring 9.90 mm × 6 mm, operating from 2 V to 5.5 V, with a specified temperature range of -40 °C to 125 °C and latch-up performance exceeding 100 mA per JESD78, class II. It meets ESD protection standards of 2000 V human-body model and 1000 V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers - SN74AHC595DR - Texas Instruments
Dallas, TX, United States
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers
SN74AHC595DR
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595DR
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

Buy Now Datasheet
 - SN74AHC595DR - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 296-39195-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-39195-1-ND
Shift Registers 296-39195-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-39195-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-39195-6-ND
Shift Registers 296-39195-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-39195-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-39195-2-ND
Shift Registers 296-39195-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74AHC595DR - 081199-SN74AHC595DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AHC595DR
081199-SN74AHC595DR
Logic - Logic - Shift Registers - SN74AHC595DR 081199-SN74AHC595DR
Manufacturer: Texas Instruments Win Source Part Number: 081199-SN74AHC595DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AHC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74VHC595MX_NL; 74VHC595M_NL; 74VHC595MX_Q; TC74VHC595FN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081199-SN74AHC595DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74AHC595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74VHC595MX_NL; 74VHC595M_NL; 74VHC595MX_Q; TC74VHC595FN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHC595DR
Counter Shift Registers SN74AHC595DR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC595DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC595DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC595DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Logic - Shift Registers - SN74AHC595DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC595DR
Logic - Shift Registers SN74AHC595DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Shift Registers - SN74AHC595DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC595DR
Shift Registers SN74AHC595DR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Shift Registers - SN74AHC595DR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74AHC595DR
Shift Registers SN74AHC595DR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC595DR SN74AHC595DR 296-39195-1-ND 081199-SN74AHC595DR SN74AHC595DR SN74AHC595DR SN74AHC595DR SN74AHC595DR SN74AHC595DR
Product Name SN74AHC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Logic - Shift Registers - SN74AHC595DR Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State Tri-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP SOIC; Other; SOIC16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Logic Family CMOS; AHC CMOS
Clock Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 7494PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
Shift Registers - 74165DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MT - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
7 suppliers
SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101QEA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details