Texas Instruments Logic - Logic - Translators, Level Shifters - SN10KHT5578DWR SN10KHT5578DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794807-SN10KHT5578DW R Packaging: Reel package Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: SN10KHT5578 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MAX3006EUP; MAX3012EUP; MAX3008EUP; MAX3012EUP-T; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794807-SN10KHT5578DW R Packaging: Reel package Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: SN10KHT5578 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MAX3006EUP; MAX3012EUP; MAX3008EUP; MAX3012EUP-T; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN10KHT5578DWR - 794807-SN10KHT5578DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN10KHT5578DWR
794807-SN10KHT5578DWR
Logic - Logic - Translators, Level Shifters - SN10KHT5578DWR 794807-SN10KHT5578DWR
Manufacturer: Texas Instruments Win Source Part Number: 794807-SN10KHT5578DW R Packaging: Reel package Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: SN10KHT5578 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MAX3006EUP; MAX3012EUP; MAX3008EUP; MAX3012EUP-T; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794807-SN10KHT5578DWR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 8
Input Signal: TTL
Output Signal: ECL
Part Status: Obsolete(EOL)
Family Name: SN10KHT5578
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): MAX3006EUP; MAX3012EUP; MAX3008EUP; MAX3012EUP-T;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 794807-SN10KHT5578DWR
Product Name Logic - Logic - Translators, Level Shifters - SN10KHT5578DWR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BZX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
2 suppliers