High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers 8-Bit w/Inpt Storage
IC SHIFT REGISTR 8BIT HS 16-SOIC
IC SHIFT REGISTR 8BIT HS 16-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HCT597M96 | 296-12844-6-ND | 6627361 | CD74HCT597M96 | CD74HCT597M96 | CD74HCT597M96 | CD74HCT597M96 |
| Product Name | CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage | Shift Registers | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | |
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 5V | 4.5V ~ 5.5V | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | TTL; CMOS; HCT | HCMOS | |||||
| Clock Frequency | 25 MHz | ||||||
| Propagation Delay | 48 ns |