Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS870DWRE4

Description
Win Source Part Number: 1257116-SN74ALS870DW RE4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Function: Universal Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257116-SN74ALS870DW RE4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Function: Universal Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257116-SN74ALS870DWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257116-SN74ALS870DWRE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257116-SN74ALS870DWRE4
Win Source Part Number: 1257116-SN74ALS870DW RE4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Function: Universal Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete

Win Source Part Number: 1257116-SN74ALS870DWRE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Register File
Output Type: Tri-State
Function: Universal
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS8
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - SN74ALS870DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS870DWRE4
Shift Registers SN74ALS870DWRE4
Shift Register File 2 Element 4 Bit 24-SOIC

Shift Register File 2 Element 4 Bit 24-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74ALS870DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS870DWRE4
Logic - Shift Registers SN74ALS870DWRE4
IC REGISTER FILE DL 16X4 24-SOIC

IC REGISTER FILE DL 16X4 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257116-SN74ALS870DWRE4 SN74ALS870DWRE4 SN74ALS870DWRE4
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Tri-State 3-State; Tri-State
Package Type SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Number of units in IC 2
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3439-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595DW - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
8 suppliers