Texas Instruments SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers SN74ALS166DBR

Description
Parallel-Load 8-Bit Serial Shift Registers 16-SSOP 0 to 70
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Serial Shift Registers 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers - SN74ALS166DBR - Texas Instruments
Dallas, TX, United States
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers
SN74ALS166DBR
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers SN74ALS166DBR
Parallel-Load 8-Bit Serial Shift Registers 16-SSOP 0 to 70

Parallel-Load 8-Bit Serial Shift Registers 16-SSOP 0 to 70

Buy Now Datasheet
Shift Registers - 296-5027-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-5027-2-ND
Shift Registers 296-5027-2-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257120-SN74ALS166DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257120-SN74ALS166DBR
Integrated Circuits (ICs) - Logic - Shift Registers 1257120-SN74ALS166DBR
Win Source Part Number: 1257120-SN74ALS166DB R Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS166DBRG4,-29 6-5027-1,296-5027-1R ,-SN74ALS166DBRE4,29 6-5027-6R,SN74ALS166 DBRE4,SN74ALS166DBRG 4,TEXTISSN74ALS166DB R,SN74ALS166DBRG4,SN 74ALS166DBRE4,-SN74A LS166DBRR,296-5027-2 R,-SN74ALS166DBRE4R, 2156-SN74ALS166DBR,2 96-5027-2,-296-5027- 1,296-5027-1,-SN74AL S166DBRG4R,296-5027- 6 Base Product Number: 74ALS166

Win Source Part Number: 1257120-SN74ALS166DBR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74ALS
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALS166DBRG4,-296-5027-1,296-5027-1R,-SN74ALS166DBRE4,296-5027-6R,SN74ALS166DBRE4,SN74ALS166DBRG4,TEXTISSN74ALS166DBR,SN74ALS166DBRG4,SN74ALS166DBRE4,-SN74ALS166DBRR,296-5027-2R,-SN74ALS166DBRE4R,2156-SN74ALS166DBR,296-5027-2,-296-5027-1,296-5027-1,-SN74ALS166DBRG4R,296-5027-6
Base Product Number: 74ALS166

Buy Now Datasheet
 - SN74ALS166DBR - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Supplier's Site Datasheet
Logic - Shift Registers - SN74ALS166DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS166DBR
Logic - Shift Registers SN74ALS166DBR
IC PAR-LOAD SHIFT REGIST 16-SSOP

IC PAR-LOAD SHIFT REGIST 16-SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74ALS166DBR
Counter Shift Registers SN74ALS166DBR
Counter Shift Registers 8bit Prll Load Shift

Counter Shift Registers 8bit Prll Load Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS166DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS166DBR
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS166DBR
IC PAR-LOAD SHIFT REGIST 16-SSOP

IC PAR-LOAD SHIFT REGIST 16-SSOP

Supplier's Site
Shift Registers - SN74ALS166DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS166DBR
Shift Registers SN74ALS166DBR
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS166DBR 296-5027-2-ND 1257120-SN74ALS166DBR SN74ALS166DBR SN74ALS166DBR SN74ALS166DBR SN74ALS166DBR SN74ALS166DBR
Product Name SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; Other; SSOP16 SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic Family TTL; ALS TTL
Clock Frequency 75 MHz
Propagation Delay 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B CMOS 8-Stage Static Shift Register - CD4021BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Shift Registers - 54179DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
SN54LS674 16-Bit Shift Registers - 5962-88607013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VEA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details