Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVT SN74AUP1T98DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 794965-SN74AUP1T98DB VT Series: 74AUP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Configurable Gate Logic Functions Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V ~ 2.7V Voltage - VCCB: 2.3V ~ 3.6V Family Name: SN74AUP1T98 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 74AUP1T34GW; 74AUP1T34GW-Q100H ; 74AUP1T34GXH; 74AUP1T34GW,125; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794965-SN74AUP1T98DB VT Series: 74AUP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Configurable Gate Logic Functions Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V ~ 2.7V Voltage - VCCB: 2.3V ~ 3.6V Family Name: SN74AUP1T98 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 74AUP1T34GW; 74AUP1T34GW-Q100H ; 74AUP1T34GXH; 74AUP1T34GW,125; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVT - 794965-SN74AUP1T98DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVT
794965-SN74AUP1T98DBVT
Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVT 794965-SN74AUP1T98DBVT
Manufacturer: Texas Instruments Win Source Part Number: 794965-SN74AUP1T98DB VT Series: 74AUP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Configurable Gate Logic Functions Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V ~ 2.7V Voltage - VCCB: 2.3V ~ 3.6V Family Name: SN74AUP1T98 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 74AUP1T34GW; 74AUP1T34GW-Q100H ; 74AUP1T34GXH; 74AUP1T34GW,125; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 794965-SN74AUP1T98DBVT
Series: 74AUP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Configurable Gate Logic Functions
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8V ~ 2.7V
Voltage - VCCB: 2.3V ~ 3.6V
Family Name: SN74AUP1T98
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): 74AUP1T34GW; 74AUP1T34GW-Q100H ; 74AUP1T34GXH; 74AUP1T34GW,125;
Introduction Date: September 01, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 794965-SN74AUP1T98DBVT
Product Name Logic - Logic - Translators, Level Shifters - SN74AUP1T98DBVT
Output Characteristics Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74FCT163374CPAG8 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 8168713 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type SOIC
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details