Texas Instruments Logic - Logic - Translators, Level Shifters - PCA9306DCTT PCA9306DCTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 061200-PCA9306DCTT Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.3V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061200-PCA9306DCTT Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.3V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PCA9306DCTT - 061200-PCA9306DCTT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PCA9306DCTT
061200-PCA9306DCTT
Logic - Logic - Translators, Level Shifters - PCA9306DCTT 061200-PCA9306DCTT
Manufacturer: Texas Instruments Win Source Part Number: 061200-PCA9306DCTT Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.3V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 061200-PCA9306DCTT
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.3V
Voltage - VCCB: 1.8V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SM8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Automation & Process Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 061200-PCA9306DCTT
Product Name Logic - Logic - Translators, Level Shifters - PCA9306DCTT
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HCT164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
 - 29825AW/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details