The CY29FCT520T is an 8-bit multi-level pipeline register designed by Texas Instruments. It features four registers that can be configured for single four-level or dual two-level pipeline operation, allowing for flexible data handling. The device is positive-edge triggered, with data shifting occurring on the rising edge of the clock input. It supports multiplexed data inputs and outputs, enabling any register's contents to be read at any time. This register is fully compatible with TTL logic levels and includes edge-rate control circuitry to enhance noise characteristics. It has a reduced output high voltage of typically 3.3 V and supports partial-power-down mode operation through its Ioff feature, which disables outputs to prevent backflow current when powered down. The CY29FCT520T also offers 3-state outputs and is specified for a wide temperature range of -40°C to 85°C. Engineers may consider this product for applications requiring efficient data processing and flexibility in pipeline configurations.
8-Bit Multi-Level Pipeline Register 24-SOIC -40 to 85
Shift Register, Pipeline 1 Element 8 Bit 24-SOIC
Shift Register, Pipeline 1 Element 8 Bit 24-SOIC
IC 8BIT PIPELINE REG 24-SOIC
Registers 8B Multi-Level Pipeline Register
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CY29FCT520ATSOC | CY29FCT520ATSOC-ND | CY29FCT520ATSOC | CY29FCT520ATSOC | CY29FCT520ATSOC |
| Product Name | CY29FCT520T 8-Bit Multi-Level Pipeline Register | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Registers |
| Package Type | Other; CDIP,PDIP,SOIC | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | ||
| Logic Family | FCT | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |