Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - CY74FCT374ATSOCT CY74FCT374ATSOCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164431-CY74FCT374AT SOCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Family Name: CY74FCT374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 250MHz Alternative Parts (Cross-Reference): PI74FCT374TSEX; PI74FCT374TS; PI74FCT374TSE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164431-CY74FCT374AT SOCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Family Name: CY74FCT374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 250MHz Alternative Parts (Cross-Reference): PI74FCT374TSEX; PI74FCT374TS; PI74FCT374TSE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CY74FCT374ATSOCT - 1164431-CY74FCT374ATSOCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT374ATSOCT
1164431-CY74FCT374ATSOCT
Logic - Logic - Flip Flops - CY74FCT374ATSOCT 1164431-CY74FCT374ATSOCT
Manufacturer: Texas Instruments Win Source Part Number: 1164431-CY74FCT374AT SOCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Family Name: CY74FCT374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 250MHz Alternative Parts (Cross-Reference): PI74FCT374TSEX; PI74FCT374TS; PI74FCT374TSE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164431-CY74FCT374ATSOCT
Series: 74FCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Family Name: CY74FCT374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 250MHz
Alternative Parts (Cross-Reference): PI74FCT374TSEX; PI74FCT374TS; PI74FCT374TSE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1164431-CY74FCT374ATSOCT
Product Name Logic - Logic - Flip Flops - CY74FCT374ATSOCT
Supply Voltage 4.75 V ~ 5.25 V
Output Characteristics Tri-State, Non-Inverted
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS673 16-Bit Shift Registers - 5962-8860201LA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
Shift Registers - 74HCT597DB118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details