MM74HC299J -- INTEGRATED CIRCUITS (ICS) - LOGIC - SHIFT REGISTERS
Texas Instruments
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC299J
Description
PARALLEL IN PARALLEL OUT
-
Acme Chip Technology Co., Limited
Description
PARALLEL IN PARALLEL OUT
Suppliers
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC299J
Supplier's Site
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
MM74HC299J |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Shift Registers |
|
Package Type
|
Other; 20-CDIP (0.300, 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Register Type
Serial In / Parallel Out
Supply Voltage
4.5V ~ 5.5V
Output Characteristics
3-State
View Details
4 suppliers