Texas Instruments SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594PWR

Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC594 8-Bit Shift Registers With Output Registers - SN74AHC594PWR - Texas Instruments
Dallas, TX, United States
SN74AHC594 8-Bit Shift Registers With Output Registers
SN74AHC594PWR
SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594PWR
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 125

8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 125

Buy Now Datasheet
 - 6627793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = AHC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Process: CMOS. Mains voltage: 2 to 5.5V
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6627793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = AHC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Reel. This product is non-returnable.

Process: CMOS. Mains voltage: 2 to 5.5V
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - SN74AHC594PWR - 029754-SN74AHC594PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AHC594PWR
029754-SN74AHC594PWR
Logic - Logic - Shift Registers - SN74AHC594PWR 029754-SN74AHC594PWR
Manufacturer: Texas Instruments Win Source Part Number: 029754-SN74AHC594PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AHC594 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): M74VHC594TTR; 74VHC594TTR; 74AHC594T16-13; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029754-SN74AHC594PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74AHC594
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): M74VHC594TTR; 74VHC594TTR; 74AHC594T16-13;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-35926-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-35926-6-ND
Shift Registers 296-35926-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-35926-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-35926-1-ND
Shift Registers 296-35926-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-35926-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-35926-2-ND
Shift Registers 296-35926-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - SN74AHC594PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC594PWR
Logic - Shift Registers SN74AHC594PWR
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Shift Registers - SN74AHC594PWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74AHC594PWR
Shift Registers SN74AHC594PWR
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC594PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC594PWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC594PWR
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHC594PWR
Counter Shift Registers SN74AHC594PWR
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet
Shift Registers - SN74AHC594PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC594PWR
Shift Registers SN74AHC594PWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC594PWR 6627793 029754-SN74AHC594PWR 296-35926-6-ND SN74AHC594PWR SN74AHC594PWR SN74AHC594PWR SN74AHC594PWR SN74AHC594PWR
Product Name SN74AHC594 8-Bit Shift Registers With Output Registers Logic - Logic - Shift Registers - SN74AHC594PWR Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 3.3V; 5V; 2 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP TSSOP; SZIP; Other SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; AHC HCMOS
Clock Frequency 110 MHz
Propagation Delay 10.1 to 13.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501FA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 84095012A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers