Texas Instruments CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597EE4

Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD74HC597EE4 - Texas Instruments
Dallas, TX, United States
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
CD74HC597EE4
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597EE4
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-PDIP -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-PDIP -55 to 125

Buy Now Datasheet
Shift Registers - 296-CD74HC597EE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HC597EE4-ND
Shift Registers 296-CD74HC597EE4-ND
IC SR NON-INVERTED 8BIT 16-PDIP

IC SR NON-INVERTED 8BIT 16-PDIP

Buy Now Datasheet
 - CD74HC597EE4 - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16

Supplier's Site Datasheet
 - 7092914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 7092914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC597EE4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC597EE4
HIGH SPEED CMOS LOGIC 8-BIT SHIF

HIGH SPEED CMOS LOGIC 8-BIT SHIF

Supplier's Site
Shift Registers - CD74HC597EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC597EE4
Shift Registers CD74HC597EE4
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Shift Registers - CD74HC597EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC597EE4
Shift Registers CD74HC597EE4
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC597EE4
Counter Shift Registers CD74HC597EE4
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC597EE4 296-CD74HC597EE4-ND CD74HC597EE4 7092914 CD74HC597EE4 CD74HC597EE4 CD74HC597EE4 CD74HC597EE4
Product Name CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 2 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; PDIP16 PDIP DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC CMOS HCMOS
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162646ATPVCT - 130890-74FCT162646ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers