Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - CD74HC670E CD74HC670E

Description
Manufacturer: Texas Instruments Win Source Part Number: 006915-CD74HC670E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006915-CD74HC670E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD74HC670E - 006915-CD74HC670E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC670E
006915-CD74HC670E
Logic - Logic - Shift Registers - CD74HC670E 006915-CD74HC670E
Manufacturer: Texas Instruments Win Source Part Number: 006915-CD74HC670E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006915-CD74HC670E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register File
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Universal
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Registers
CD74HC670E
Registers CD74HC670E
Registers High Speed CMOS 4-by-4 Register File

Registers High Speed CMOS 4-by-4 Register File

Buy Now Datasheet
Logic - Shift Registers - CD74HC670E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC670E
Logic - Shift Registers CD74HC670E
IC REGISTER FILE 4X4 HS 16-DIP

IC REGISTER FILE 4X4 HS 16-DIP

Supplier's Site Datasheet
Shift Registers - CD74HC670E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC670E
Shift Registers CD74HC670E
Shift Register File 1 Element 4 Bit 16-PDIP

Shift Register File 1 Element 4 Bit 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 006915-CD74HC670E CD74HC670E CD74HC670E CD74HC670E
Product Name Logic - Logic - Shift Registers - CD74HC670E Registers Logic - Shift Registers Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Output Characteristics Tri-State 3-State; Tri-State
Package Type DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74HC594PWJ - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Logic - Logic - Translators, Level Shifters - 74AUP1T97GF/S500132 - 908107-74AUP1T97GF/S500132 - Win Source Electronics
Specs
Package Type Other; 6-XSON, SOT891 (1x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details