Texas Instruments Logic - Logic - Translators, Level Shifters - SN10KHT5540NT SN10KHT5540NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 838280-SN10KHT5540NT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 838280-SN10KHT5540NT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN10KHT5540NT - 838280-SN10KHT5540NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN10KHT5540NT
838280-SN10KHT5540NT
Logic - Logic - Translators, Level Shifters - SN10KHT5540NT 838280-SN10KHT5540NT
Manufacturer: Texas Instruments Win Source Part Number: 838280-SN10KHT5540NT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 838280-SN10KHT5540NT
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 838280-SN10KHT5540NT
Product Name Logic - Logic - Translators, Level Shifters - SN10KHT5540NT
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3380-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Logic - Shift Registers - 100341QCX - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details