Texas Instruments SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers SN74ALS166DR

Description
Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers - SN74ALS166DR - Texas Instruments
Dallas, TX, United States
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers
SN74ALS166DR
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers SN74ALS166DR
Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70

Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS166DR - Rochester Electronics
Newburyport, MA, United States
SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers

SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers

Supplier's Site Datasheet
Shift Registers - 296-29441-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-29441-2-ND
Shift Registers 296-29441-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS166DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS166DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS166DR
IC SHIFT REG 8BIT PARALL 16-SOIC

IC SHIFT REG 8BIT PARALL 16-SOIC

Supplier's Site
Shift Registers - SN74ALS166DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS166DR
Shift Registers SN74ALS166DR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74ALS166DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS166DR
Logic - Shift Registers SN74ALS166DR
IC SHIFT REG 8BIT PARALL 16-SOIC

IC SHIFT REG 8BIT PARALL 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS166DR SN74ALS166DR 296-29441-2-ND SN74ALS166DR SN74ALS166DR SN74ALS166DR
Product Name SN74ALS166 Parallel-Load 8-Bit Serial Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP SOIC; Other; SOIC16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; ALS
Clock Frequency 75 MHz
Propagation Delay 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 74195DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Shift Registers - 9300PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.5V
Output Characteristics Non-Inverted
View Details
2 suppliers
Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 - 1131437-74GTLP2033DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details