Texas Instruments SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594NE4

Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC594 8-Bit Shift Registers With Output Registers - SN74AHC594NE4 - Texas Instruments
Dallas, TX, United States
SN74AHC594 8-Bit Shift Registers With Output Registers
SN74AHC594NE4
SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594NE4
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 125

8-Bit Shift Registers With Output Registers 16-PDIP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74AHC594NE4
Product Name SN74AHC594 8-Bit Shift Registers With Output Registers
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP
Logic Family CMOS; AHC
Clock Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HC166F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; CDIP
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74ALVC164245DLG4 - 1007667-74ALVC164245DLG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; Other; 48-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers