Manufacturer: Texas Instruments
Win Source Part Number: 1086746-PCA9306IDCUR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.3V
Voltage - VCCB: 1.8V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1086746-PCA9306IDCURQ1 |
| Product Name | Logic - Logic - Translators, Level Shifters - PCA9306IDCURQ1 |
| Output Characteristics | Open Drain, Push-Pull |