Texas Instruments SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs SN74ALS299N

Description
8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-PDIP 0 to 70
Request a Quote
Description
8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS299 is an 8-bit universal shift/storage register featuring multiplexed I/O ports for efficient data handling in a compact 20-pin package. It supports four modes of operation: Hold, Shift Right, Shift Left, and Load Data, allowing for versatile data manipulation. The device operates with 3-state outputs, enabling direct connection to bus lines, and can be cascaded for extended word lengths. It includes asynchronous clear functionality and can operate with outputs enabled or in a high-impedance state. The SN74ALS299 is characterized for operation within a temperature range of 0°C to 70°C, making it suitable for various applications such as buffer storage and accumulator registers. It is available in multiple package options, including PDIP, making it adaptable for different design requirements.

Datasheet Summary
Powered by GS/AI

The SN74ALS299 is an 8-bit universal shift/storage register featuring multiplexed I/O ports for efficient data handling in a compact 20-pin package. It supports four modes of operation: Hold, Shift Right, Shift Left, and Load Data, allowing for versatile data manipulation. The device operates with 3-state outputs, enabling direct connection to bus lines, and can be cascaded for extended word lengths. It includes asynchronous clear functionality and can operate with outputs enabled or in a high-impedance state. The SN74ALS299 is characterized for operation within a temperature range of 0°C to 70°C, making it suitable for various applications such as buffer storage and accumulator registers. It is available in multiple package options, including PDIP, making it adaptable for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - SN74ALS299N - Texas Instruments
Dallas, TX, United States
SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs
SN74ALS299N
SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs SN74ALS299N
8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-PDIP 0 to 70

8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
 - 638188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = ALS Mounting Type = Through Hole Operation Mode = Serial/Parallel to Serial/Parallel Number of Elements = 1 Pin Count = 20 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ALS
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 638188P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = ALS Mounting Type = Through Hole Operation Mode = Serial/Parallel to Serial/Parallel Number of Elements = 1 Pin Count = 20 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ALS
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - SN74ALS299N - 029812-SN74ALS299N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74ALS299N
029812-SN74ALS299N
Logic - Logic - Shift Registers - SN74ALS299N 029812-SN74ALS299N
Manufacturer: Texas Instruments Win Source Part Number: 029812-SN74ALS299N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Purpose: Universal Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029812-SN74ALS299N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ALS299N - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDIP20

Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDIP20

Supplier's Site Datasheet
Shift Registers - 296-33736-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33736-5-ND
Shift Registers 296-33736-5-ND
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
Logic - Shift Registers - SN74ALS299N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS299N
Logic - Shift Registers SN74ALS299N
IC REGISTER SHIFT/STORAGE 20-DIP

IC REGISTER SHIFT/STORAGE 20-DIP

Supplier's Site Datasheet
Shift Registers - SN74ALS299N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS299N
Shift Registers SN74ALS299N
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74ALS299N
Counter Shift Registers SN74ALS299N
Counter Shift Registers 8-Bit Univ Shft/Strg Reg W/3-St Otpt

Counter Shift Registers 8-Bit Univ Shft/Strg Reg W/3-St Otpt

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS299N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS299N
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS299N
IC REGISTER SHIFT/STORAGE 20-DIP

IC REGISTER SHIFT/STORAGE 20-DIP

Supplier's Site
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube - 815-SN74ALS299N - Utmel Electronic Limited
Hong Kong, China
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube
815-SN74ALS299N
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube 815-SN74ALS299N
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube

Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS299N 638188 029812-SN74ALS299N SN74ALS299N 296-33736-5-ND SN74ALS299N SN74ALS299N SN74ALS299N SN74ALS299N 815-SN74ALS299N
Product Name SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs Logic - Logic - Shift Registers - SN74ALS299N Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube
Register Type Universal Universal Parallel In / Parallel Out Universal Universal Universal Parallel In / Serial Out
Supply Voltage 5V; 4.5 5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC PDIP DIP; PDIP; Other; 20-PDIP DIP; PDIP; Other; PDIP20 DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; Other; 20-DIP (0.300\", 7.62mm) DIP; Other; 20-DIP (0.300, 7.62mm)
Logic Family TTL; ALS TTL TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register - CD4021BQDRQ1 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; SOIC
Logic Family CMOS; CD4000
View Details
9 suppliers
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VEA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWR - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
6 suppliers