Texas Instruments Logic - Logic - Flip Flops - CY74FCT574CTQCT CY74FCT574CTQCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 752793-CY74FCT574CTQ CT Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 74FCT574 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Iq): 200μA Max Propagation Delay at V, Max CL: 5.2ns at 50pF
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 752793-CY74FCT574CTQ CT Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 74FCT574 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Iq): 200μA Max Propagation Delay at V, Max CL: 5.2ns at 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CY74FCT574CTQCT - 752793-CY74FCT574CTQCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT574CTQCT
752793-CY74FCT574CTQCT
Logic - Logic - Flip Flops - CY74FCT574CTQCT 752793-CY74FCT574CTQCT
Manufacturer: Texas Instruments Win Source Part Number: 752793-CY74FCT574CTQ CT Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 74FCT574 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Iq): 200μA Max Propagation Delay at V, Max CL: 5.2ns at 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 752793-CY74FCT574CTQCT
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 74FCT574
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.75V ~ 5.25V
Current - Quiescent (Iq): 200μA
Max Propagation Delay at V, Max CL: 5.2ns at 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 752793-CY74FCT574CTQCT
Product Name Logic - Logic - Flip Flops - CY74FCT574CTQCT
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1776607 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details