Texas Instruments Logic - Logic - Translators, Level Shifters - CLVCC4245AMPWREP CLVCC4245AMPWREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1161927-CLVCC4245AMP WREP Series: 74LVCC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V ~ 5.5V Voltage - VCCB: 2.7V ~ 5.5V Family Name: CLVCC4245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): HD74LVCC4245ATELL; HD74LVCC4245ATEL; HD74LVCC4245AT; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1161927-CLVCC4245AMP WREP Series: 74LVCC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V ~ 5.5V Voltage - VCCB: 2.7V ~ 5.5V Family Name: CLVCC4245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): HD74LVCC4245ATELL; HD74LVCC4245ATEL; HD74LVCC4245AT; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CLVCC4245AMPWREP - 1161927-CLVCC4245AMPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CLVCC4245AMPWREP
1161927-CLVCC4245AMPWREP
Logic - Logic - Translators, Level Shifters - CLVCC4245AMPWREP 1161927-CLVCC4245AMPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1161927-CLVCC4245AMP WREP Series: 74LVCC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V ~ 5.5V Voltage - VCCB: 2.7V ~ 5.5V Family Name: CLVCC4245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): HD74LVCC4245ATELL; HD74LVCC4245ATEL; HD74LVCC4245AT; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1161927-CLVCC4245AMPWREP
Series: 74LVCC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5V ~ 5.5V
Voltage - VCCB: 2.7V ~ 5.5V
Family Name: CLVCC4245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): HD74LVCC4245ATELL; HD74LVCC4245ATEL; HD74LVCC4245AT;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1161927-CLVCC4245AMPWREP
Product Name Logic - Logic - Translators, Level Shifters - CLVCC4245AMPWREP
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HC164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers