Texas Instruments SN54LS91 8-Bit Shift Registers SN54LS91J

Description
8-Bit Shift Registers 14-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS91 8-Bit Shift Registers - SN54LS91J - Texas Instruments
Dallas, TX, United States
SN54LS91 8-Bit Shift Registers
SN54LS91J
SN54LS91 8-Bit Shift Registers SN54LS91J
8-Bit Shift Registers 14-CDIP -55 to 125

8-Bit Shift Registers 14-CDIP -55 to 125

Buy Now Datasheet
Shift Registers - SN54LS91J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN54LS91J
Shift Registers SN54LS91J
Shift Shift Register 1 Element 8 Bit 14-CDIP

Shift Shift Register 1 Element 8 Bit 14-CDIP

Buy Now
Shift Register Single 8-Bit Serial to Serial 14 CD - SN54LS91J - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Shift Register Single 8-Bit Serial to Serial 14 CD
SN54LS91J
Shift Register Single 8-Bit Serial to Serial 14 CD SN54LS91J
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN54LS91J
Integrated Circuits (ICs) - Logic - Shift Registers SN54LS91J
8-BIT SHIFT REGISTERS 14-CDIP -5

8-BIT SHIFT REGISTERS 14-CDIP -5

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN54LS91J SN54LS91J SN54LS91J SN54LS91J
Product Name SN54LS91 8-Bit Shift Registers Shift Registers Shift Register Single 8-Bit Serial to Serial 14 CD Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type Other; CDIP DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic Family TTL; LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BME4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
Shift Registers - 9328FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
Shift Registers - 74LS194ADC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers