8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Win Source Part Number: 1257124-SN74AHCT595P
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHCT
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHCT595PWE4,TEXT
Base Product Number: 74AHCT595
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.
LOGIC, SHIFT REGISTER 8BIT, 16TSSOP
Counter Shift Registers 8bit Shift
IC SHIFT REGISTER 8BIT 16-TSSOP
IC SHIFT REGISTER 8BIT 16-TSSOP
LOGIC, SHIFT REGISTER 8BIT, 16TSSOP; Logic Family / Base Number:74AHCT595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74AHCT595PW | 296-26429-5-ND | 1257124-SN74AHCT595PW | 6631348 | 815-SN74AHCT595PW | SN74AHCT595PW | SN74AHCT595PW | SN74AHCT595PW | 37AJ1036 | SN74AHCT595PW |
| Product Name | SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | LOGIC, SHIFT REGISTER 8BIT, 16TSSOP | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic, Shift Register 8Bit, 16Tssop; Logic Family / Base Number Texas Instruments | Shift Registers | |
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V | 5V; 5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | Tri-State | Tri-State | 3-State; Tri-State | |||||
| Package Type | Other; PDIP,SOIC,SSOP,TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP; SZIP; Other | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |||
| Logic Family | TTL; CMOS; AHCT | HCMOS | CMOS; CMOS | |||||||
| Clock Frequency | 70 MHz | 170 MHz |