Texas Instruments Logic - Logic - Translators, Level Shifters - SN65ELT20DGK SN65ELT20DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252646-SN65ELT20DGK Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252646-SN65ELT20DGK Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65ELT20DGK - 1252646-SN65ELT20DGK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65ELT20DGK
1252646-SN65ELT20DGK
Logic - Logic - Translators, Level Shifters - SN65ELT20DGK 1252646-SN65ELT20DGK
Manufacturer: Texas Instruments Win Source Part Number: 1252646-SN65ELT20DGK Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252646-SN65ELT20DGK
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252646-SN65ELT20DGK
Product Name Logic - Logic - Translators, Level Shifters - SN65ELT20DGK
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F675APC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details
Shift Registers - 1727-3379-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers