16-bit shift registers in a 24-pin CDIP package with an operating temperature range of -55 to 125 °C.
16-Bit Shift Registers 24-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 330465-SN54LS673J
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 16 Bit 24-CDIP
16-BIT SHIFT REGISTERS 24-CDIP -
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN54LS673J | 330465-SN54LS673J | SN54LS673J | SN54LS673J | SN54LS673J |
| Product Name | SN54LS673 16-Bit Shift Registers | Logic - Logic - Shift Registers - SN54LS673J | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.5V ~ 5.5V | |||
| Package Type | Other; CDIP,LCCC | DIP; Other; 24-CDIP (0.600\", 15.24mm) | |||
| Logic Family | TTL; LS | ||||
| Clock Frequency | 35 MHz | ||||
| Propagation Delay | 40 ns |